Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8646DW

Description
Win Source Part Number: 1256275-SN74ABT8646D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8646DW, -296-4113-5,SN74ABT8 646DWE4,-296-4113-5R ,-SN74ABT8646DWE4,29 6-4113-5R,-SN74ABT86 46DWE4R,SN74ABT8646D WG4,SN74ABT8646DWE4, SN74ABT8646DWG4,296- 4113-5,-296-4113-5,- SN74ABT8646DWR,-SN74 ABT8646DWG4R,-SN74AB T8646DWG4,2156-SN74A BT8646DW Base Product Number: 74ABT8646
Request a Quote Datasheet
Description
Win Source Part Number: 1256275-SN74ABT8646D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8646DW, -296-4113-5,SN74ABT8 646DWE4,-296-4113-5R ,-SN74ABT8646DWE4,29 6-4113-5R,-SN74ABT86 46DWE4R,SN74ABT8646D WG4,SN74ABT8646DWE4, SN74ABT8646DWG4,296- 4113-5,-296-4113-5,- SN74ABT8646DWR,-SN74 ABT8646DWG4R,-SN74AB T8646DWG4,2156-SN74A BT8646DW Base Product Number: 74ABT8646
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256275-SN74ABT8646DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256275-SN74ABT8646DW
Integrated Circuits (ICs) - Logic - Specialty Logic 1256275-SN74ABT8646DW
Win Source Part Number: 1256275-SN74ABT8646D W Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceiver and Registers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT8646DW, -296-4113-5,SN74ABT8 646DWE4,-296-4113-5R ,-SN74ABT8646DWE4,29 6-4113-5R,-SN74ABT86 46DWE4R,SN74ABT8646D WG4,SN74ABT8646DWE4, SN74ABT8646DWG4,296- 4113-5,-296-4113-5,- SN74ABT8646DWR,-SN74 ABT8646DWG4R,-SN74AB T8646DWG4,2156-SN74A BT8646DW Base Product Number: 74ABT8646

Win Source Part Number: 1256275-SN74ABT8646DW
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceiver and Registers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT8646DW,-296-4113-5,SN74ABT8646DWE4,-296-4113-5R,-SN74ABT8646DWE4,296-4113-5R,-SN74ABT8646DWE4R,SN74ABT8646DWG4,SN74ABT8646DWE4,SN74ABT8646DWG4,296-4113-5,-296-4113-5,-SN74ABT8646DWR,-SN74ABT8646DWG4R,-SN74ABT8646DWG4,2156-SN74ABT8646DW
Base Product Number: 74ABT8646

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256275-SN74ABT8646DW
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceiver and Registers
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic - Logic - Gates and Inverters - 74AHCT14PW,118 - 1007520-74AHCT14PW,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 6
View Details
6 suppliers
Logic - Gates and Inverters - 54AC14/SDA-L - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers