The SN74ABT8646 is an octal bus transceiver with integrated test circuitry compliant with IEEE Standard 1149.1-1990 (JTAG) boundary-scan architecture, designed for testing complex circuit-board assemblies. It features two boundary-scan cells per I/O and supports functions including parallel-signature analysis, pseudorandom pattern generation, and input sampling. Operated via a four-wire TAP interface, it provides register and transparent modes for data flow control using CLKAB, CLKBA, SAB, and SBA inputs. The device is characterized for operation from −40°C to 85°C and is available in a 28-pin shrink small-outline (DL) package.
Scan Test Devices With Octal Bus Transceivers And Registers 28-SSOP -40 to 85
Scan Test Devices With Octal Bus Transceivers And Registers 28-SSOP -40 to 85 Product overview: SN74ABT8646DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT8646DL can be used for catalog matching and distributor lookup.
IC SCAN-TEST-DEV/XCVR 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8646DL | 703-SN74ABT8646DL | SN74ABT8646DL |
| Product Name | SN74ABT8646 Scan Test Devices With Octal Bus Transceivers And Registers | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |