The SN74ABT8543DW is a scan test device with an octal registered bus transceiver, packaged in a 28-pin small-outline (DW) package measuring 506.98 mm in length and 12.7 mm in width. It operates over a temperature range of -40°C to 85°C and complies with IEEE Standard 1149.1-1990 boundary-scan architecture for testability. The device supports JTAG test access port operations, including boundary-scan testing, parallel-signature analysis, and pseudo-random pattern generation, while maintaining functional equivalence to the 'ABT543 in normal mode.
Scan Test Devices With Octal Registered Bus Transceivers 28-SOIC -40 to 85
8-Bit Bidirectional Bus Transceiver, 16-Ch, 3-State, BICMOS, SOIC Product overview: SN74ABT8543DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT8543DW can be used for catalog matching and distributor lookup.
IC SCAN TEST DEV/TXRX 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8543DW | 703-SN74ABT8543DW | SN74ABT8543DW |
| Product Name | SN74ABT8543 Scan Test Devices With Octal Registered Bus Transceivers | 8-bit SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |