Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74ABT8245DWR

Description
Win Source Part Number: 1256293-SN74ABT8245D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8245DWRG4R,- SN74ABT8245DWRR,SN74 ABT8245DWRE4,2156-SN 74ABT8245DWR-296,SN7 4ABT8245DWRG4,-296-1 4679-1,296-14679-6,- 296-14679-1,-SN74ABT 8245DWRE4R,296-14679 -1,SN74ABT8245DWRG4, 296-14679-2,296-1467 9-2R,296-14679-6R,SN 74ABT8245DWRE4,296-1 4679-1R,-SN74ABT8245 DWRE4,-SN74ABT8245DW RG4 Base Product Number: 74ABT8245
Request a Quote Datasheet
Description
Win Source Part Number: 1256293-SN74ABT8245D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8245DWRG4R,- SN74ABT8245DWRR,SN74 ABT8245DWRE4,2156-SN 74ABT8245DWR-296,SN7 4ABT8245DWRG4,-296-1 4679-1,296-14679-6,- 296-14679-1,-SN74ABT 8245DWRE4R,296-14679 -1,SN74ABT8245DWRG4, 296-14679-2,296-1467 9-2R,296-14679-6R,SN 74ABT8245DWRE4,296-1 4679-1R,-SN74ABT8245 DWRE4,-SN74ABT8245DW RG4 Base Product Number: 74ABT8245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256293-SN74ABT8245DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256293-SN74ABT8245DWR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256293-SN74ABT8245DWR
Win Source Part Number: 1256293-SN74ABT8245D WR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74ABT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Scan Test Device with Bus Transceivers Number of Bits: 8 Supply Voltage: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT8245DWRG4R,- SN74ABT8245DWRR,SN74 ABT8245DWRE4,2156-SN 74ABT8245DWR-296,SN7 4ABT8245DWRG4,-296-1 4679-1,296-14679-6,- 296-14679-1,-SN74ABT 8245DWRE4R,296-14679 -1,SN74ABT8245DWRG4, 296-14679-2,296-1467 9-2R,296-14679-6R,SN 74ABT8245DWRE4,296-1 4679-1R,-SN74ABT8245 DWRE4,-SN74ABT8245DW RG4 Base Product Number: 74ABT8245

Win Source Part Number: 1256293-SN74ABT8245DWR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74ABT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Scan Test Device with Bus Transceivers
Number of Bits: 8
Supply Voltage: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT8245DWRG4R,-SN74ABT8245DWRR,SN74ABT8245DWRE4,2156-SN74ABT8245DWR-296,SN74ABT8245DWRG4,-296-14679-1,296-14679-6,-296-14679-1,-SN74ABT8245DWRE4R,296-14679-1,SN74ABT8245DWRG4,296-14679-2,296-14679-2R,296-14679-6R,SN74ABT8245DWRE4,296-14679-1R,-SN74ABT8245DWRE4,-SN74ABT8245DWRG4
Base Product Number: 74ABT8245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256293-SN74ABT8245DWR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Scan Test Device with Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20DB,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers