Nexperia B.V. Gates and Inverters 74ABT20DB,112

Description
NAND Gate IC 2 Channel 14-SSOP
Datasheet
Description
NAND Gate IC 2 Channel 14-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ABT20DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT20DB,112
Gates and Inverters 74ABT20DB,112
NAND Gate IC 2 Channel 14-SSOP

NAND Gate IC 2 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ABT20DB,112
Logic - Gates and Inverters 74ABT20DB,112
IC GATE NAND 2CH 4-INP 14SSOP

IC GATE NAND 2CH 4-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 74ABT20DB,112 74ABT20DB,112
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NAND; NAND Gate NOT; NAND
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 4
Operating Current 20 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 1727-6526-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Logic - Gates and Inverters - 4007UBDCQR - Lingto Electronic Limited
Specs
Gate Type NOT
View Details