The SN74ABT8245DW is a scan test device with an octal bus transceiver, packaged in a 24-pin small-outline (SOIC) package. It operates from -40°C to 85°C and supports IEEE 1149.1-1990 JTAG boundary-scan architecture for test access. In normal mode, it functions equivalently to the 'F245 and 'ABT245 transceivers, with bidirectional data flow controlled by DIR and OE inputs. The device includes two boundary-scan cells per I/O and supports test operations such as parallel-signature analysis and pseudo-random pattern generation via the TAP interface. It complies with RoHS standards and features a lead finish of NIPDAU. The moisture sensitivity level is Level-1-260C-UNLIM.
Scan Test Devices With Octal Bus Transceivers 24-SOIC -40 to 85
8-Bit Bidirectional Transceiver, 5V, SOIC, 3-STATE Product overview: SN74ABT8245DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74ABT8245DW can be used for catalog matching and distributor lookup.
IC SCAN TEST DEV/TXRX 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT8245DW | 703-SN74ABT8245DW | SN74ABT8245DW |
| Product Name | SN74ABT8245 Scan Test Devices With Octal Bus Transceivers | 8-bit 5V SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |