Texas Instruments SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823NT

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT823 is a 9-bit bus-interface flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates with a supply voltage range of 0 to 5 V and is characterized for temperatures from -40°C to 85°C. The device includes nine D-type edge-triggered flip-flops that latch data on the rising edge of the clock when the clock-enable (CLKEN) input is low. The outputs can be placed in a high-impedance state via a buffered output-enable (OE) input, allowing for effective bus driving without additional components. The SN74ABT823 offers high drive capabilities, with output currents of -32 mA for high logic and 64 mA for low logic. It features robust ESD protection exceeding 2000 V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The device is available in multiple package options, including plastic small-outline and DIP configurations. This product is suitable for applications requiring wider buffer registers, I/O ports, and bidirectional bus drivers with parity.

Datasheet Summary
Powered by GS/AI

The SN74ABT823 is a 9-bit bus-interface flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates with a supply voltage range of 0 to 5 V and is characterized for temperatures from -40°C to 85°C. The device includes nine D-type edge-triggered flip-flops that latch data on the rising edge of the clock when the clock-enable (CLKEN) input is low. The outputs can be placed in a high-impedance state via a buffered output-enable (OE) input, allowing for effective bus driving without additional components. The SN74ABT823 offers high drive capabilities, with output currents of -32 mA for high logic and 64 mA for low logic. It features robust ESD protection exceeding 2000 V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The device is available in multiple package options, including plastic small-outline and DIP configurations. This product is suitable for applications requiring wider buffer registers, I/O ports, and bidirectional bus drivers with parity.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABT823NT - Texas Instruments
Dallas, TX, United States
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABT823NT
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823NT
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT823NT
211889-SN74ABT823NT
Logic - Logic - Flip Flops - SN74ABT823NT 211889-SN74ABT823NT
Manufacturer: Texas Instruments Win Source Part Number: 211889-SN74ABT823NT Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 250μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211889-SN74ABT823NT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-4092-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4092-5-ND
Flip Flops 296-4092-5-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - SN74ABT823NT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823NT
Logic - Flip Flops SN74ABT823NT
IC FF D-TYPE SNGL 9BIT 24DIP

IC FF D-TYPE SNGL 9BIT 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823NT
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823NT
IC FF D-TYPE SNGL 9BIT 24DIP

IC FF D-TYPE SNGL 9BIT 24DIP

Supplier's Site
Flip Flops - SN74ABT823NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT823NT
Flip Flops SN74ABT823NT
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT823NT 211889-SN74ABT823NT 296-4092-5-ND SN74ABT823NT SN74ABT823NT SN74ABT823NT
Product Name SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT823NT Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 6.1 ns 6.1 ns
fMAX 150 MHz 200 MHz 200 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details