Texas Instruments SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DWR

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9-bit bus-interface flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA output current, 64 mA sink current), ESD protection exceeding 200 V machine model, latch-up performance exceeding 500 mA per JEDEC JESD-17, and a typical output ground bounce less than 1 V at VCC = 5 V and TA = 25°C. The device provides a high-impedance state during power-up and power-down and features buffered control inputs.

Datasheet Summary
Powered by GS/AI

9-bit bus-interface flip-flops with 3-state outputs in a 24-pin SOIC (DW) package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA output current, 64 mA sink current), ESD protection exceeding 200 V machine model, latch-up performance exceeding 500 mA per JEDEC JESD-17, and a typical output ground bounce less than 1 V at VCC = 5 V and TA = 25°C. The device provides a high-impedance state during power-up and power-down and features buffered control inputs.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABT823DWR - Texas Instruments
Dallas, TX, United States
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABT823DWR
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DWR
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-14678-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14678-2-ND
Flip Flops 296-14678-2-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT823DWR
1253186-SN74ABT823DWR
Logic - Logic - Flip Flops - SN74ABT823DWR 1253186-SN74ABT823DWR
Manufacturer: Texas Instruments Win Source Part Number: 1253186-SN74ABT823DW R Series: 74ABT Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Current - Quiescent: 250μA Input Capacitance: 4pF Family Name: SN74ABT823 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 200MHz Alternative Parts (Cross-Reference): SN74ABT823DWE4; SN74ABT823DWG4; SN74ABT823DWRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253186-SN74ABT823DWR
Series: 74ABT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 4pF
Family Name: SN74ABT823
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Alternative Parts (Cross-Reference): SN74ABT823DWE4; SN74ABT823DWG4; SN74ABT823DWRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823DWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823DWR
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74ABT823DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823DWR
Logic - Flip Flops SN74ABT823DWR
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ABT823DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT823DWR
Flip Flops SN74ABT823DWR
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT823DWR 296-14678-2-ND 1253186-SN74ABT823DWR SN74ABT823DWR SN74ABT823DWR SN74ABT823DWR
Product Name SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT823DWR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 6.1 ns 6.1 ns
fMAX 150 MHz 200 MHz 200 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers
 - 100131FC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type CQFP; QFP
View Details
2 suppliers