Texas Instruments SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DW

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT823DW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin SOIC package. It operates over a temperature range of -40°C to 85°C and features buffered control inputs, high-drive outputs with -32-mA output current and 64-mA sink current, and high-impedance state during power-up and power-down. ESD protection exceeds 200 V per machine model, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The device maintains high-impedance outputs when VCC is between 0 and 2.1 V.

Datasheet Summary
Powered by GS/AI

The SN74ABT823DW is a 9-bit bus-interface flip-flop with 3-state outputs in a 24-pin SOIC package. It operates over a temperature range of -40°C to 85°C and features buffered control inputs, high-drive outputs with -32-mA output current and 64-mA sink current, and high-impedance state during power-up and power-down. ESD protection exceeds 200 V per machine model, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The device maintains high-impedance outputs when VCC is between 0 and 2.1 V.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABT823DW - Texas Instruments
Dallas, TX, United States
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABT823DW
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DW
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-4091-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4091-5-ND
Flip Flops 296-4091-5-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258706-SN74ABT823DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258706-SN74ABT823DW
Win Source Part Number: 1258706-SN74ABT823DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ABT823DWG4,-SN74 ABT823DWR,-296-4091- 5,-SN74ABT823DWE4R,2 156-SN74ABT823DW,SN7 4ABT823DWG4,-296-409 1-5,TEXTISSN74ABT823 DW,296-4091-5,-SN74A BT823DWE4,SN74ABT823 DWE4,SN74ABT823DWE4 Base Product Number: 74ABT823

Win Source Part Number: 1258706-SN74ABT823DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ABT823DWG4,-SN74ABT823DWR,-296-4091-5,-SN74ABT823DWE4R,2156-SN74ABT823DW,SN74ABT823DWG4,-296-4091-5,TEXTISSN74ABT823DW,296-4091-5,-SN74ABT823DWE4,SN74ABT823DWE4,SN74ABT823DWE4
Base Product Number: 74ABT823

Buy Now Datasheet
Logic - Flip Flops - SN74ABT823DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823DW
Logic - Flip Flops SN74ABT823DW
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ABT823DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT823DW
Flip Flops SN74ABT823DW
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823DW
IC FF D-TYPE SNGL 9BIT 20SOIC

IC FF D-TYPE SNGL 9BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT823DW 296-4091-5-ND 1258706-SN74ABT823DW SN74ABT823DW SN74ABT823DW SN74ABT823DW
Product Name SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 6.1 ns 6.1 ns
fMAX 150 MHz 200 MHz 200 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 74FCT377SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details