Texas Instruments SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DBRG4

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9-bit bus-interface flip-flops with 3-state outputs in a 24-pin SSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), ESD protection exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. The device provides a high-impedance state during power-up and power-down, and buffered control inputs reduce dc loading effects.

Datasheet Summary
Powered by GS/AI

9-bit bus-interface flip-flops with 3-state outputs in a 24-pin SSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), ESD protection exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. The device provides a high-impedance state during power-up and power-down, and buffered control inputs reduce dc loading effects.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ABT823DBRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ABT823DBRG4
SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ABT823DBRG4
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT823DBRG4
1253185-SN74ABT823DBRG4
Logic - Logic - Flip Flops - SN74ABT823DBRG4 1253185-SN74ABT823DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253185-SN74ABT823DB RG4 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 9 Trigger Type: Positive Edge Input Capacitance: 4pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 200MHz Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74ABT823 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 250μA Max Propagation Delay at V, Max CL: 6.1ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253185-SN74ABT823DBRG4
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 9
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 200MHz
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT823
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 250μA
Max Propagation Delay at V, Max CL: 6.1ns at 5V, 50pF

Buy Now
Flip Flops - SN74ABT823DBRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74ABT823DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT823DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT823DBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT823DBRG4
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site
Logic - Flip Flops - SN74ABT823DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT823DBRG4
Logic - Flip Flops SN74ABT823DBRG4
IC FF D-TYPE SNGL 9BIT 24SSOP

IC FF D-TYPE SNGL 9BIT 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT823DBRG4 1253185-SN74ABT823DBRG4 SN74ABT823DBRG4-ND SN74ABT823DBRG4 SN74ABT823DBRG4 SN74ABT823DBRG4
Product Name SN74ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT823DBRG4 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 7.1 ns 6.1 ns 6.1 ns
fMAX 150 MHz 200 MHz 200 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
 - 74174PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers
 - 74FCT273PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VSA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details