Texas Instruments SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ANT

Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT821ANT is a 10-bit bus-interface flip-flop designed for driving capacitive loads with 3-state outputs. It features edge-triggered D-type flip-flops that provide true data at the Q outputs on the positive clock transition. The device includes a buffered output-enable (OE) input, allowing the outputs to be placed in a high-impedance state, which is beneficial for bus applications as it prevents loading on the bus lines. This flip-flop operates with a supply voltage range of 4.5V to 5.5V and supports high-drive outputs, with a maximum output current of 64 mA for low states. It is characterized for operation from -40°C to 85°C, making it suitable for a variety of applications. The device also offers robust ESD protection exceeding 2000V and latch-up performance exceeding 500 mA, ensuring reliability in demanding environments. The SN74ABT821ANT is available in multiple package options, including plastic and ceramic configurations, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74ABT821ANT is a 10-bit bus-interface flip-flop designed for driving capacitive loads with 3-state outputs. It features edge-triggered D-type flip-flops that provide true data at the Q outputs on the positive clock transition. The device includes a buffered output-enable (OE) input, allowing the outputs to be placed in a high-impedance state, which is beneficial for bus applications as it prevents loading on the bus lines. This flip-flop operates with a supply voltage range of 4.5V to 5.5V and supports high-drive outputs, with a maximum output current of 64 mA for low states. It is characterized for operation from -40°C to 85°C, making it suitable for a variety of applications. The device also offers robust ESD protection exceeding 2000V and latch-up performance exceeding 500 mA, ensuring reliability in demanding environments. The SN74ABT821ANT is available in multiple package options, including plastic and ceramic configurations, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT821ANT - Texas Instruments
Dallas, TX, United States
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT821ANT
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ANT
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85

10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-4090-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4090-5-ND
Flip Flops 296-4090-5-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT821ANT
896393-SN74ABT821ANT
Logic - Logic - Flip Flops - SN74ABT821ANT 896393-SN74ABT821ANT
Manufacturer: Texas Instruments Win Source Part Number: 896393-SN74ABT821ANT Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm) Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: SN74ABT8 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ABT821ANTE4, SN74ABT821ANTE4-ND, -296-4090-5-ND, 296-4090-5-NDR, SN74ABT821ANTE4, -296-4090-5, 296-4090-5, -SN74ABT821ANTE4-NDR , -SN74ABT821ANT-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896393-SN74ABT821ANT
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: SN74ABT8
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ABT821ANTE4, SN74ABT821ANTE4-ND, -296-4090-5-ND, 296-4090-5-NDR, SN74ABT821ANTE4, -296-4090-5, 296-4090-5, -SN74ABT821ANTE4-NDR, -SN74ABT821ANT-NDR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT821ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT821ANT
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT821ANT
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site
Flip Flops - SN74ABT821ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT821ANT
Flip Flops SN74ABT821ANT
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT821ANT 296-4090-5-ND 896393-SN74ABT821ANT SN74ABT821ANT SN74ABT821ANT
Product Name SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ABT821ANT Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.9 ns 6.2 ns
fMAX 150 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9314901Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details