10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253184-SN74ABT821AD
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 125MHz
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT821
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 250μA
Max Propagation Delay at V, Max CL: 6.2ns at 5V, 50pF
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 10BIT 20SOIC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 10BIT 24SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT821ADWRG4 | 1253184-SN74ABT821ADWRG4 | SN74ABT821ADWRG4-ND | SN74ABT821ADWRG4 | SN74ABT821ADWRG4 | SN74ABT821ADWRG4 |
| Product Name | SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT821ADWRG4 | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 6.9 ns | 6.2 ns | 6.2 ns | |||
| fMAX | 150 MHz | 125 MHz | 125 MHz | |||
| Operating Current | 38 mA |