Texas Instruments SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADW

Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flops with 3-state outputs in a 24-pin small-outline integrated circuit (SOIC) package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, output current drive of -32 mA high and 64 mA low, and output ground bounce typically less than 1 V at 5 V and 25°C. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The device maintains high-impedance outputs during power-up and power-down.

Datasheet Summary
Powered by GS/AI

10-bit bus-interface flip-flops with 3-state outputs in a 24-pin small-outline integrated circuit (SOIC) package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, output current drive of -32 mA high and 64 mA low, and output ground bounce typically less than 1 V at 5 V and 25°C. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 500 mA per JEDEC Standard JESD-17. The device maintains high-impedance outputs during power-up and power-down.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT821ADW - Texas Instruments
Dallas, TX, United States
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT821ADW
SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT821ADW
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT821ADW
1253183-SN74ABT821ADW
Logic - Logic - Flip Flops - SN74ABT821ADW 1253183-SN74ABT821ADW
Manufacturer: Texas Instruments Win Source Part Number: 1253183-SN74ABT821AD W Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Clock Frequency: 125MHz Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74ABT821 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 250μA Max Propagation Delay at V, Max CL: 6.2ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253183-SN74ABT821ADW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 125MHz
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT821
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 250μA
Max Propagation Delay at V, Max CL: 6.2ns at 5V, 50pF

Buy Now
Flip Flops - 296-4089-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4089-5-ND
Flip Flops 296-4089-5-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ABT821ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT821ADW
Logic - Flip Flops SN74ABT821ADW
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - SN74ABT821ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT821ADW
Flip Flops SN74ABT821ADW
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT821ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT821ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT821ADW
IC FF D-TYPE SNGL 10BIT 24SOIC

IC FF D-TYPE SNGL 10BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT821ADW 1253183-SN74ABT821ADW 296-4089-5-ND SN74ABT821ADW SN74ABT821ADW SN74ABT821ADW
Product Name SN74ABT821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT821ADW Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.9 ns 6.2 ns 6.2 ns
fMAX 150 MHz 125 MHz 125 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H71FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details