The SN74ABT646ANT is an octal bus transceiver with 3-state outputs and integrated D-type flip-flops, designed for multiplexed data transmission between two buses. It is packaged in a 24-pin PDIP (NT) format. The device supports partial-power-down mode with I_off circuitry to prevent current backflow, and features high-drive outputs with -32 mA sourcing and 64 mA sinking capability. It complies with JESD-17 for latch-up performance exceeding 500 mA and meets ESD protection standards of 2000 V human-body model and 200 V machine model. Operation is specified from -40°C to 85°C.
Octal Bus Transceivers And Registers With 3-State Outputs 24-PDIP -40 to 85
Registered Bus Transceiver, ABT Series, 1-Func, 8-Bit, True Output, BICMOS, PDIP24
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT646ANT | SN74ABT646ANT |
| Product Name | SN74ABT646A Octal Bus Transceivers And Registers With 3-State Outputs | |
| Technology | ABT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |