Octal bus transceivers with D-type flip-flops and 3-state outputs for multiplexed data transmission, in a 20-pin TVSOP package. Operates from -40°C to 85°C. Features high-drive outputs (-32 mA source, 64 mA sink), support for partial-power-down mode, and ESD protection exceeding 2000 V human-body model and 200 V machine model. Meets JEDEC standard JESD-17 for latch-up performance and JESD 22 for ESD. Output enable and direction control inputs allow flexible bus management.
Octal Bus Transceivers And Registers With 3-State Outputs 24-TVSOP -40 to 85
Registered Bus Transceiver, ABT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO24
8-Bit Bidirectional Transceiver, 5.5V, 64mA, BICMOS, 74ABT, TFSOP Product overview: SN74ABT646ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT646ADGVR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT646ADGVR | SN74ABT646ADGVR | 704-SN74ABT646ADGVR |
| Product Name | SN74ABT646A Octal Bus Transceivers And Registers With 3-State Outputs | 8-bit 5.5V 64mA Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |