Texas Instruments SN74ABT640 Octal Bus Transceivers With 3-State Outputs SN74ABT640DWR

Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ABT640DWR is an octal bus transceiver designed for asynchronous communication between data buses. It features 3-state outputs and can transmit inverted data between two buses, A and B, based on the direction-control (DIR) input. The output-enable (OE) input allows for bus isolation when needed. This device operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It has high-drive outputs capable of sourcing up to 32 mA and sinking up to 64 mA. The transceiver also includes robust ESD protection exceeding 2000 V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The SN74ABT640DWR is available in a 20-pin SOIC package and is suitable for applications requiring efficient data transmission with minimal power dissipation.

Datasheet Summary
Powered by GS/AI

The SN74ABT640DWR is an octal bus transceiver designed for asynchronous communication between data buses. It features 3-state outputs and can transmit inverted data between two buses, A and B, based on the direction-control (DIR) input. The output-enable (OE) input allows for bus isolation when needed. This device operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. It has high-drive outputs capable of sourcing up to 32 mA and sinking up to 64 mA. The transceiver also includes robust ESD protection exceeding 2000 V and latch-up performance exceeding 500 mA, ensuring reliability in various applications. The SN74ABT640DWR is available in a 20-pin SOIC package and is suitable for applications requiring efficient data transmission with minimal power dissipation.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT640 Octal Bus Transceivers With 3-State Outputs - SN74ABT640DWR - Texas Instruments
Dallas, TX, United States
SN74ABT640 Octal Bus Transceivers With 3-State Outputs
SN74ABT640DWR
SN74ABT640 Octal Bus Transceivers With 3-State Outputs SN74ABT640DWR
Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-SN74ABT640DWR
8-bit 5V SOIC Interface Transceiver IC 704-SN74ABT640DWR
Octal 3-State Inverting Transceiver, 8-Bit, 5V, SOIC Product overview: SN74ABT640DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT640DWR can be used for catalog matching and distributor lookup.

Octal 3-State Inverting Transceiver, 8-Bit, 5V, SOIC Product overview: SN74ABT640DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT640DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74ABT640DWR 704-SN74ABT640DWR
Product Name SN74ABT640 Octal Bus Transceivers With 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC
Technology ABT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details