Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT620N SN74ABT620N

Description
Manufacturer: Texas Instruments Win Source Part Number: 764856-SN74ABT620N Series: 74ABT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 764856-SN74ABT620N Series: 74ABT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT620N - 764856-SN74ABT620N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT620N
764856-SN74ABT620N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT620N 764856-SN74ABT620N
Manufacturer: Texas Instruments Win Source Part Number: 764856-SN74ABT620N Series: 74ABT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 764856-SN74ABT620N
Series: 74ABT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT620N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT620N
Buffers, Drivers, Receivers, Transceivers SN74ABT620N
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now
IC TRANSCVR INVERT 5.5V 20DIP - 815-SN74ABT620N - Utmel Electronic Limited
Hong Kong, China
IC TRANSCVR INVERT 5.5V 20DIP
815-SN74ABT620N
IC TRANSCVR INVERT 5.5V 20DIP 815-SN74ABT620N
IC TRANSCVR INVERT 5.5V 20DIP

IC TRANSCVR INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 764856-SN74ABT620N SN74ABT620N 815-SN74ABT620N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT620N Buffers, Drivers, Receivers, Transceivers IC TRANSCVR INVERT 5.5V 20DIP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details