Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ARGYR

Description
Win Source Part Number: 1258718-SN74ABT574AR GYR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13892-1R,-296-13 892-1,296-13892-6R,2 96-13892-1,2156-SN74 ABT574ARGYR-TITR,296 -13892-2,-SN74ABT574 ARGYRG4,296-13892-6, TEXTISSN74ABT574ARGY R,-296-13892-1,296-1 3892-2R,-SN74ABT574A RGYRR,-SN74ABT574ARG YRG4R,-296-13892-1R Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258718-SN74ABT574AR GYR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13892-1R,-296-13 892-1,296-13892-6R,2 96-13892-1,2156-SN74 ABT574ARGYR-TITR,296 -13892-2,-SN74ABT574 ARGYRG4,296-13892-6, TEXTISSN74ABT574ARGY R,-296-13892-1,296-1 3892-2R,-SN74ABT574A RGYRR,-SN74ABT574ARG YRG4R,-296-13892-1R Base Product Number: 74ABT574 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258718-SN74ABT574ARGYR
Integrated Circuits (ICs) - Logic - Flip Flops 1258718-SN74ABT574ARGYR
Win Source Part Number: 1258718-SN74ABT574AR GYR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 200 MHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-13892-1R,-296-13 892-1,296-13892-6R,2 96-13892-1,2156-SN74 ABT574ARGYR-TITR,296 -13892-2,-SN74ABT574 ARGYRG4,296-13892-6, TEXTISSN74ABT574ARGY R,-296-13892-1,296-1 3892-2R,-SN74ABT574A RGYRR,-SN74ABT574ARG YRG4R,-296-13892-1R Base Product Number: 74ABT574 Product Status: Obsolete

Win Source Part Number: 1258718-SN74ABT574ARGYR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 200 MHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-13892-1R,-296-13892-1,296-13892-6R,296-13892-1,2156-SN74ABT574ARGYR-TITR,296-13892-2,-SN74ABT574ARGYRG4,296-13892-6,TEXTISSN74ABT574ARGYR,-296-13892-1,296-13892-2R,-SN74ABT574ARGYRR,-SN74ABT574ARGYRG4R,-296-13892-1R
Base Product Number: 74ABT574
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - 296-13892-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13892-2-ND
Flip Flops 296-13892-2-ND
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - SN74ABT574ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT574ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT574ARGYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT574ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site
Logic - Flip Flops - SN74ABT574ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT574ARGYR
Logic - Flip Flops SN74ABT574ARGYR
IC FF D-TYPE SNGL 8BIT 20VQFN

IC FF D-TYPE SNGL 8BIT 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258718-SN74ABT574ARGYR 296-13892-2-ND SN74ABT574ARGYR SN74ABT574ARGYR SN74ABT574ARGYR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.6 ns 6.6 ns
fMAX 200 MHz 200 MHz
Low-level Output Current (Sink) 64 mA 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2441-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers