Rochester Electronics Logic - Flip Flops 54ACT109WRQMLV

Description
54ACT109 - J-KBAR FLIP-FLOP, ACT
Datasheet
Description
54ACT109 - J-KBAR FLIP-FLOP, ACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54ACT109WRQMLV - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54ACT109WRQMLV
Logic - Flip Flops 54ACT109WRQMLV
54ACT109 - J-KBAR FLIP-FLOP, ACT

54ACT109 - J-KBAR FLIP-FLOP, ACT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54ACT109WRQMLV
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74ALVT16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers