Texas Instruments Standard Linear and Logic 8-bit 200MHz Logic IC SN74ABT574AGQNR

Description
8-Bit D-Type Flip-Flop Driver, 200MHz, 3-State, VFBGA Product overview: SN74ABT574AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 200MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT574AGQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop Driver, 200MHz, 3-State, VFBGA Product overview: SN74ABT574AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 200MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT574AGQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 200MHz Logic IC - 706-SN74ABT574AGQNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 200MHz Logic IC
706-SN74ABT574AGQNR
8-bit 200MHz Logic IC 706-SN74ABT574AGQNR
8-Bit D-Type Flip-Flop Driver, 200MHz, 3-State, VFBGA Product overview: SN74ABT574AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 200MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT574AGQNR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop Driver, 200MHz, 3-State, VFBGA Product overview: SN74ABT574AGQNR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 200MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ABT574AGQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ABT574AGQNR
Product Name 8-bit 200MHz Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 2139007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details