Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C, with high-drive outputs of -32 mA sourcing and 64 mA sinking, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding JESD 22 (2000-V human-body model, 200-V machine model).
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT574ADWRG4 |
| Product Name | SN74ABT574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 7.4 ns |
| fMAX | 150 MHz |