Texas Instruments Logic - Logic - Gates and Inverters - SN74ABT543DW SN74ABT543DW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207613-SN74ABT543DW Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207613-SN74ABT543DW Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ABT543DW - 1207613-SN74ABT543DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ABT543DW
1207613-SN74ABT543DW
Logic - Logic - Gates and Inverters - SN74ABT543DW 1207613-SN74ABT543DW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207613-SN74ABT543DW Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Transceiver

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207613-SN74ABT543DW
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1207613-SN74ABT543DW
Product Name Logic - Logic - Gates and Inverters - SN74ABT543DW
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers