Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540NS SN74ABT540NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 727075-SN74ABT540NS Manufacturer Homepage: www.ti.com Reference case: SOP16 Reference Date Code: 0840G Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 727075-SN74ABT540NS Manufacturer Homepage: www.ti.com Reference case: SOP16 Reference Date Code: 0840G Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540NS - 727075-SN74ABT540NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540NS
727075-SN74ABT540NS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540NS 727075-SN74ABT540NS
Manufacturer: Texas Instruments Win Source Part Number: 727075-SN74ABT540NS Manufacturer Homepage: www.ti.com Reference case: SOP16 Reference Date Code: 0840G Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 727075-SN74ABT540NS
Manufacturer Homepage: www.ti.com
Reference case: SOP16
Reference Date Code: 0840G
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 727075-SN74ABT540NS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT540NS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details