Texas Instruments High-Performance Analog Flip Flops SN74ABT534APWR

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-4017-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4017-2-ND
Flip Flops 296-4017-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258719-SN74ABT534APWR
Integrated Circuits (ICs) - Logic - Flip Flops 1258719-SN74ABT534APWR
Win Source Part Number: 1258719-SN74ABT534AP WR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.7ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 175 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 250 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4017-1,296-4017- 2,-296-4017-1,-SN74A BT534APWRE4R,-SN74AB T534APWRG4,296-4017- 6R,296-4017-6,TEXTIS SN74ABT534APWR,2156- SN74ABT534APWR,-SN74 ABT534APWRG4R,-SN74A BT534APWRE4,-296-401 7-1,-SN74ABT534APWRR ,2156-SN74ABT534APWR -TITR Base Product Number: 74ABT534 Product Status: Obsolete

Win Source Part Number: 1258719-SN74ABT534APWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.7ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 175 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4017-1,296-4017-2,-296-4017-1,-SN74ABT534APWRE4R,-SN74ABT534APWRG4,296-4017-6R,296-4017-6,TEXTISSN74ABT534APWR,2156-SN74ABT534APWR,-SN74ABT534APWRG4R,-SN74ABT534APWRE4,-296-4017-1,-SN74ABT534APWRR,2156-SN74ABT534APWR-TITR
Base Product Number: 74ABT534
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT534APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT534APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT534APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74ABT534APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT534APWR
Flip Flops SN74ABT534APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ABT534APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT534APWR
Logic - Flip Flops SN74ABT534APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-4017-2-ND 1258719-SN74ABT534APWR SN74ABT534APWR SN74ABT534APWR SN74ABT534APWR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 6.7 ns 6.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details