The SN74ABT534ADBR is an 8-bit edge-triggered D-type flip-flop with 3-state outputs, designed for driving capacitive or low-impedance loads. It features high-drive outputs with a typical output current of ,Äì32 mA for high-level and 64 mA for low-level outputs. The device operates with a supply voltage range of 4.5 V to 5.5 V and is characterized for a temperature range of ,Äì40°C to 85°C. The output-enable (OE) input allows the outputs to be placed in a high-impedance state, facilitating bus driving without additional components. The flip-flops retain stored data while in the high-impedance state, ensuring flexibility during operation. ESD protection exceeds 2000 V, enhancing reliability in various applications. The SN74ABT534ADBR is suitable for use in buffer registers, I/O ports, and bidirectional bus drivers.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1253155-SN74ABT534AD
Series: 74ABT
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Inverted
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.7ns @ 5V, 50pF
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Family Name: SN74ABT534
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): 74ABT534ADB,118; 74ABT534ADB; 74ABT534ADB,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 8BIT 20SSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT534ADBR | 1253155-SN74ABT534ADBR | 296-SN74ABT534ADBRTR-ND | SN74ABT534ADBR | SN74ABT534ADBR | SN74ABT534ADBR |
| Product Name | SN74ABT534A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT534ADBR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.9 ns | 6.7 ns | 6.7 ns | |||
| fMAX | 150 MHz | 175 MHz | 175 MHz |