Texas Instruments SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377APWR

Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable - SN74ABT377APWR - Texas Instruments
Dallas, TX, United States
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable
SN74ABT377APWR
SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable SN74ABT377APWR
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT377APWR
934485-SN74ABT377APWR
Logic - Logic - Flip Flops - SN74ABT377APWR 934485-SN74ABT377APWR
Manufacturer: Texas Instruments Win Source Part Number: 934485-SN74ABT377APW R Series: 74ABT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74ABT377 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74ABT377APWRG4-ND R, 296-4011-6, SN74ABT377APWRG4, -SN74ABT377APWRE4-ND R, 296-4011-1-NDR, SN74ABT377APWRE4, 296-4011-1, 296-4011-2, 296-4011-2-NDR, SN74ABT377APWRE4-ND, -296-4011-1, -SN74ABT377APWR-NDR, -SN74ABT377APWRE4, SN74ABT377APWRG4-ND, -296-4011-1-ND, -SN74ABT377APWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 934485-SN74ABT377APWR
Series: 74ABT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ABT377
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74ABT377APWRG4-NDR, 296-4011-6, SN74ABT377APWRG4, -SN74ABT377APWRE4-NDR, 296-4011-1-NDR, SN74ABT377APWRE4, 296-4011-1, 296-4011-2, 296-4011-2-NDR, SN74ABT377APWRE4-ND, -296-4011-1, -SN74ABT377APWR-NDR, -SN74ABT377APWRE4, SN74ABT377APWRG4-ND, -296-4011-1-ND, -SN74ABT377APWRG4

Buy Now Datasheet
Flip Flops - 296-4011-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4011-1-ND
Flip Flops 296-4011-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4011-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4011-6-ND
Flip Flops 296-4011-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4011-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4011-2-ND
Flip Flops 296-4011-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT377APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT377APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT377APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - SN74ABT377APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT377APWR
Logic - Flip Flops SN74ABT377APWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74ABT377APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT377APWR
Flip Flops SN74ABT377APWR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT377APWR 934485-SN74ABT377APWR 296-4011-1-ND SN74ABT377APWR SN74ABT377APWR SN74ABT377APWR
Product Name SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable Logic - Logic - Flip Flops - SN74ABT377APWR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 7.3 ns 6.8 ns
fMAX 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
Flip Flops - 54LS173DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details