Octal edge-triggered D-type flip-flops with clock enable in a 20-pin SOIC (DW) package, operating from -40°C to 85°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. Meets ESD protection requirements exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17.
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 006436-SN74ABT377ADW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 250μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT377ADWR | 006436-SN74ABT377ADWR | 296-4009-2-ND | SN74ABT377ADWR | SN74ABT377ADWR | SN74ABT377ADWR |
| Product Name | SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable | Logic - Logic - Flip Flops - SN74ABT377ADWR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.3 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 30 mA |