Texas Instruments SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs SN74ABT374APWRE4

Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA I OH, 64 mA I OL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA I OH, 64 mA I OL), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - SN74ABT374APWRE4 - Texas Instruments
Dallas, TX, United States
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
SN74ABT374APWRE4
SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs SN74ABT374APWRE4
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74ABT374APWRE4
Product Name SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details