The SN74ABT2952A is an octal bus transceiver and register with 3-state outputs, designed for bidirectional data flow between two buses using two back-to-back 8-bit registers. It is available in a plastic DIP (NT) package and is characterized for operation from -40°C to 85°C. The device supports latch-up performance exceeding 500 mA per JESD 17 and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015. Typical output ground bounce is less than 1 V at VCC = 5 V and TA = 25°C. Supply voltage ranges from 4.5 V to 5.5 V, with high-level output current of -32 mA and low-level output current of 64 mA. Maximum clock frequency is 150 MHz, with setup and hold times of 1.5 ns and 2 ns, respectively, for clock-enable and clock inputs. Input and output leakage currents are specified up to ±100 µA at the A or B ports under normal operating conditions.
Octal Bus Transceivers And Registers With 3-State Outputs 24-PDIP -40 to 85
8-Bit Octal Bus Transceiver, 3-State, 5V, PDIP Product overview: SN74ABT2952ANT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74ABT2952ANT can be used for catalog matching and distributor lookup.
Registered Bus Transceiver, ABT Series, 1-Func, 8-Bit, True Output, BICMOS, PDIP24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74ABT2952ANT | 704-SN74ABT2952ANT | SN74ABT2952ANT |
| Product Name | SN74ABT2952A Octal Bus Transceivers And Registers With 3-State Outputs | 8-bit 5V Interface Transceiver IC | |
| Technology | ABT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |