Octal edge-triggered D-type flip-flops with clear in a 20-pin TSSOP package, operating from -40°C to 85°C, with high-drive outputs (-32 mA I OH, 64 mA I OL), latch-up performance exceeding 500 mA per JESD-17, and typical output ground bounce under 1 V at V CC = 5 V and T A = 25°C.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT273PWE4 |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 7.3 ns |
| fMAX | 150 MHz |