Texas Instruments SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273PW

Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74ABT273PW is an octal edge-triggered D-type flip-flop with clear in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C. It features a supply voltage range of 4.5 V to 5.5 V, high-drive outputs with -32 mA sourcing and 64 mA sinking capability, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. The device has typical output ground bounce under 1 V at 5 V supply and 25°C, and operates with TTL-compatible input levels. It includes a direct clear input and positive edge-triggered clock operation.

Datasheet Summary
Powered by GS/AI

SN74ABT273PW is an octal edge-triggered D-type flip-flop with clear in a 20-pin TSSOP package, characterized for operation from -40°C to 85°C. It features a supply voltage range of 4.5 V to 5.5 V, high-drive outputs with -32 mA sourcing and 64 mA sinking capability, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. The device has typical output ground bounce under 1 V at 5 V supply and 25°C, and operates with TTL-compatible input levels. It includes a direct clear input and positive edge-triggered clock operation.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear - SN74ABT273PW - Texas Instruments
Dallas, TX, United States
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
SN74ABT273PW
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273PW
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ABT273PW-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258707-SN74ABT273PW
Integrated Circuits (ICs) - Logic - Flip Flops 1258707-SN74ABT273PW
Win Source Part Number: 1258707-SN74ABT273PW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ABT Type: D-Type Package: Tube Standard Package: 70 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 7 pF Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 400 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ABT273PW,S N74ABT273PWG4,2156-S N74ABT273PW,SN74ABT2 73PWG4,SN74ABT273PWE 4,SN74ABT273PWE4 Base Product Number: 74ABT273

Win Source Part Number: 1258707-SN74ABT273PW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ABT
Type: D-Type
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 7 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ABT273PW,SN74ABT273PWG4,2156-SN74ABT273PW,SN74ABT273PWG4,SN74ABT273PWE4,SN74ABT273PWE4
Base Product Number: 74ABT273

Buy Now Datasheet
Logic - Flip Flops - SN74ABT273PW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT273PW
Logic - Flip Flops SN74ABT273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74ABT273PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ABT273PW
Flip Flops SN74ABT273PW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT273PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT273PW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT273PW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT273PW SN74ABT273PW-ND 1258707-SN74ABT273PW SN74ABT273PW SN74ABT273PW SN74ABT273PW
Product Name SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 7.3 ns 6.8 ns 6.8 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54LS377FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers