Texas Instruments SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273DWG4

Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear - SN74ABT273DWG4 - Texas Instruments
Dallas, TX, United States
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
SN74ABT273DWG4
SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear SN74ABT273DWG4
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With Clear 20-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SN74ABT273DWG4
Product Name SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 7.3 ns
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Flip Flops - 54H72FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers