The SN74ABT16823DL is an 18-bit bus-interface flip-flop with 3-state outputs, packaged in a 56-pin SSOP (DL) with a 380-mil body width. It operates from -40°C to 85°C and features high-drive outputs (-32 mA IOH, 64 mA IOL), distributed VCC and GND pins to minimize switching noise, and high-impedance state during power-up and power-down. ESD protection exceeds 200 V using the machine model. The device supports flow-through architecture for optimized PCB layout and includes dual 9-bit flip-flop operation with separate clock-enable and clear controls for each bank.
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 042715-SN74ABT16823D
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-BSSOP (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
IC FF D-TYPE DUAL 9BIT 56SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT16823DL | 042715-SN74ABT16823DL | 296-33617-5-ND | SN74ABT16823DL | SN74ABT16823DL |
| Product Name | SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74ABT16823DL | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 6.8 ns | 5.5 ns | 5.5 ns | ||
| fMAX | 150 MHz | 150 MHz | |||
| Operating Current | 80 mA |