Texas Instruments SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16823DGVR

Description
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Description
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs in a 56-pin TVSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), distributed VCC and GND pins to minimize switching noise, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

18-bit bus-interface flip-flops with 3-state outputs in a 56-pin TVSOP package, characterized for operation from -40°C to 85°C, with high-drive outputs (-32 mA IOH, 64 mA IOL), distributed VCC and GND pins to minimize switching noise, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs - SN74ABT16823DGVR - Texas Instruments
Dallas, TX, United States
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs
SN74ABT16823DGVR
SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs SN74ABT16823DGVR
18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85

18-Bit Bus Interface Flip-Flops With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ABT16823DGVR
006427-SN74ABT16823DGVR
Logic - Logic - Flip Flops - SN74ABT16823DGVR 006427-SN74ABT16823DGVR
Manufacturer: Texas Instruments Win Source Part Number: 006427-SN74ABT16823D GVR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 56-TFSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006427-SN74ABT16823DGVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 56-TFSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-23228-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23228-2-ND
Flip Flops 296-23228-2-ND
"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ABT16823DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ABT16823DGVR
Logic - Flip Flops SN74ABT16823DGVR
IC FF D-TYPE DUAL 9BIT 56TVSOP

IC FF D-TYPE DUAL 9BIT 56TVSOP

Supplier's Site Datasheet
Flip Flops - SN74ABT16823DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 9 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ABT16823DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ABT16823DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ABT16823DGVR
IC FF D-TYPE DUAL 9BIT 56TVSOP

IC FF D-TYPE DUAL 9BIT 56TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ABT16823DGVR 006427-SN74ABT16823DGVR 296-23228-2-ND SN74ABT16823DGVR SN74ABT16823DGVR SN74ABT16823DGVR
Product Name SN74ABT16823 18-Bit Bus Interface Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74ABT16823DGVR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 6.8 ns 5.5 ns 5.5 ns
fMAX 150 MHz 150 MHz 150 MHz
Operating Current 80 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Flip Flops - 54S112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details