Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABT16600DLRG4

Description
Win Source Part Number: 1256003-SN74ABT16600 DLRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT16600 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256003-SN74ABT16600 DLRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT16600 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1256003-SN74ABT16600DLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1256003-SN74ABT16600DLRG4
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1256003-SN74ABT16600DLRG4
Win Source Part Number: 1256003-SN74ABT16600 DLRG4 Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ABT16600 Product Status: Obsolete

Win Source Part Number: 1256003-SN74ABT16600DLRG4
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tape & Reel (TR)
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ABT16600
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256003-SN74ABT16600DLRG4
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Logic IC - 705-74AHC3G14GT,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - 5413J/R - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details