Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74ABT16500BDGGR

Description
Win Source Part Number: 1256005-SN74ABT16500 BDGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3903-2,TEXTISSN7 4ABT16500BDGGR,-74AB T16500BDGGRG4,74ABT1 6500BDGGRG4,296-3903 -1,-74ABT16500BDGGRE 4R,-SN74ABT16500BDGG RR,-74ABT16500BDGGRE 4,2156-SN74ABT16500B DGGR,74ABT16500BDGGR G4,74ABT16500BDGGRE4 ,74ABT16500BDGGRE4,- 296-3903-1,-296-3903 -1,-74ABT16500BDGGRG 4R,296-3903-6 Base Product Number: 74ABT16500
Request a Quote Datasheet
Description
Win Source Part Number: 1256005-SN74ABT16500 BDGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3903-2,TEXTISSN7 4ABT16500BDGGR,-74AB T16500BDGGRG4,74ABT1 6500BDGGRG4,296-3903 -1,-74ABT16500BDGGRE 4R,-SN74ABT16500BDGG RR,-74ABT16500BDGGRE 4,2156-SN74ABT16500B DGGR,74ABT16500BDGGR G4,74ABT16500BDGGRE4 ,74ABT16500BDGGRE4,- 296-3903-1,-296-3903 -1,-74ABT16500BDGGRG 4R,296-3903-6 Base Product Number: 74ABT16500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1256005-SN74ABT16500BDGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1256005-SN74ABT16500BDGGR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1256005-SN74ABT16500BDGGR
Win Source Part Number: 1256005-SN74ABT16500 BDGGR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74ABT Package: Tape & Reel Number of Circuits: 18-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3903-2,TEXTISSN7 4ABT16500BDGGR,-74AB T16500BDGGRG4,74ABT1 6500BDGGRG4,296-3903 -1,-74ABT16500BDGGRE 4R,-SN74ABT16500BDGG RR,-74ABT16500BDGGRE 4,2156-SN74ABT16500B DGGR,74ABT16500BDGGR G4,74ABT16500BDGGRE4 ,74ABT16500BDGGRE4,- 296-3903-1,-296-3903 -1,-74ABT16500BDGGRG 4R,296-3903-6 Base Product Number: 74ABT16500

Win Source Part Number: 1256005-SN74ABT16500BDGGR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74ABT
Package: Tape & Reel
Number of Circuits: 18-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3903-2,TEXTISSN74ABT16500BDGGR,-74ABT16500BDGGRG4,74ABT16500BDGGRG4,296-3903-1,-74ABT16500BDGGRE4R,-SN74ABT16500BDGGRR,-74ABT16500BDGGRE4,2156-SN74ABT16500BDGGR,74ABT16500BDGGRG4,74ABT16500BDGGRE4,74ABT16500BDGGRE4,-296-3903-1,-296-3903-1,-74ABT16500BDGGRG4R,296-3903-6
Base Product Number: 74ABT16500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256005-SN74ABT16500BDGGR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 4.5V ~ 5.5V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H08DM/B - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; DIP
View Details
2 suppliers
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details