Nexperia B.V. Quad 2-input AND gate 74AHCT08PW-Q100J

Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT08PW-Q100 is a quad 2-input AND gate with TTL-level inputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V. The device is packaged in a TSSOP14 plastic thin shrink small outline package with a body width of 4.4 mm. Inputs are overvoltage tolerant to 5.5 V and feature Schmitt-trigger action. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection of at least 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHCT08PW-Q100 is a quad 2-input AND gate with TTL-level inputs, qualified to AEC-Q100 (Grade 1) for automotive use. It operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V. The device is packaged in a TSSOP14 plastic thin shrink small outline package with a body width of 4.4 mm. Inputs are overvoltage tolerant to 5.5 V and feature Schmitt-trigger action. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection of at least 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74AHCT08PW-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74AHCT08PW-Q100J
Quad 2-input AND gate 74AHCT08PW-Q100J
The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC08-Q100: CMOS level For 74AHCT08-Q100: TTL level Balanced propagation delays All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC08-Q100; 74AHCT08-Q100 are quad 2-input AND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC08-Q100: CMOS level
    • For 74AHCT08-Q100: TTL level
  • Balanced propagation delays
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT08PW-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08PW-Q100JDKR-ND
Gates and Inverters 1727-74AHCT08PW-Q100JDKR-ND
IC AND 4-CIR 2-IN 14-TSSOP

IC AND 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT08PW-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08PW-Q100JCT-ND
Gates and Inverters 1727-74AHCT08PW-Q100JCT-ND
IC AND 4-CIR 2-IN 14-TSSOP

IC AND 4-CIR 2-IN 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT08PW-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT08PW-Q100JTR-ND
Gates and Inverters 1727-74AHCT08PW-Q100JTR-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-74AHCT08PW-Q100J
Quad TSSOP Logic IC 705-74AHCT08PW-Q100J
74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate TSSOP 14-Pin Product overview: 74AHCT08PW-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08PW-Q100J can be used for catalog matching and distributor lookup.

74AHC08-Q100; 74AHCT08-Q100 - Quad 2-input AND gate TSSOP 14-Pin Product overview: 74AHCT08PW-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT08PW-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHCT08PW-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT08PW-Q100J
Gates and Inverters 74AHCT08PW-Q100J
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT08PW-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT08PW-Q100J
Logic - Gates and Inverters 74AHCT08PW-Q100J
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT08PW-Q100J
Logic Gates 74AHCT08PW-Q100J
Logic Gates Quad 2-input NOR gate

Logic Gates Quad 2-input NOR gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT08PW-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT08PW-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT08PW-Q100J
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT08PW-Q100J 1727-74AHCT08PW-Q100JDKR-ND 705-74AHCT08PW-Q100J 74AHCT08PW-Q100J 74AHCT08PW-Q100J 74AHCT08PW-Q100J 74AHCT08PW-Q100J
Product Name Quad 2-input AND gate Gates and Inverters Quad TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND AND; AND Gate NOT; AND AND
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 2 2 2
Propagation Delay 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
2-input NOR gate - 74AHCT1G02GZ-Q10YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
 - 74AHCT32PW/C4J - Rochester Electronics
Nexperia B.V.
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; SOT402
View Details