Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ABT16374ADL.

Description
Logic Family / Base Number:74ABT16374; Flip-Flop Type:D; Propagation Delay:4.3ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes
Description
Logic Family / Base Number:74ABT16374; Flip-Flop Type:D; Propagation Delay:4.3ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 16AC0298 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
16AC0298
Logic Family / Base Number Texas Instruments 16AC0298
Logic Family / Base Number:74ABT16374; Flip-Flop Type:D; Propagation Delay:4.3ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Logic Family / Base Number:74ABT16374; Flip-Flop Type:D; Propagation Delay:4.3ns; Frequency:150MHz; Output Current:64mA; Logic Case Style:SSOP; No. of Pins:48Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 16AC0298
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Specs
Package Type SOIC; SOIC
View Details
Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GT,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
8 suppliers