Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG SN74ABT16245ADGG

Description
Manufacturer: Texas Instruments Win Source Part Number: 756726-SN74ABT16245A DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 756726-SN74ABT16245A DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG - 756726-SN74ABT16245ADGG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG
756726-SN74ABT16245ADGG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG 756726-SN74ABT16245ADGG
Manufacturer: Texas Instruments Win Source Part Number: 756726-SN74ABT16245A DGG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 756726-SN74ABT16245ADGG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: TSSOP48
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16245ADGG
Buffers, Drivers, Receivers, Transceivers SN74ABT16245ADGG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ABT16245ADGG
Buffers, Drivers, Receivers, Transceivers SN74ABT16245ADGG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 756726-SN74ABT16245ADGG SN74ABT16245ADGG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ABT16245ADGG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details