Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA AM2907/BRA

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860916-AM2907/BRA Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860916-AM2907/BRA Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA - 860916-AM2907/BRA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA
860916-AM2907/BRA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA 860916-AM2907/BRA
Manufacturer: Advanced Micro Devices Win Source Part Number: 860916-AM2907/BRA Operating Temperature Range: -55°C ~ 125°C Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP Package: Bulk Package: 20-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860916-AM2907/BRA
Operating Temperature Range: -55°C ~ 125°C
Features: Transceiver, Non-Inverting 1 Element 4 Bit per Element 3-State Output 20-PDIP
Package: Bulk
Package: 20-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 860916-AM2907/BRA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2907/BRA
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details