Integrated Device Technology Octal Transparent Latch 74FCT573CTQG

Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Datasheet
Description
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT573CTQG - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT573CTQG
Octal Transparent Latch 74FCT573CTQG
The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

The 74FCT573T is an Octal Transparent CMOS Latch built with 3-state outputs. This transparent latch is intended for bus-oriented applications. When Latch Enable ( LE ) is high, flip-flops appear transparent to the data; and when Latch Enable is low, the data that meets the set-up time is latched. The 74FCT573T CMOS latch operates at -40C to +85C. (For Mil version, see 54FCT573T ).

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT573CTQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT573CTQG
Integrated Circuits (ICs) - Logic - Latches 74FCT573CTQG
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site
Latches - 74FCT573CTQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74FCT573CTQG 74FCT573CTQG 74FCT573CTQG
Product Name Octal Transparent Latch Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 5V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HC259D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT109-1 SOT109-1
View Details
9 suppliers
Logic - Latches - 74FCT373ATSOG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal Transparent Latch - 74FCT373CTPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details