Texas Instruments Standard Linear and Logic Ic, Counter, Multiplier, Divider; No. Of Inputs Texas Instruments SN7497N

Description
IC, COUNTER, MULTIPLIER, DIVIDER; No. of Inputs:6; Clock Frequency:32MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Description
IC, COUNTER, MULTIPLIER, DIVIDER; No. of Inputs:6; Clock Frequency:32MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Counter, Multiplier, Divider; No. Of Inputs Texas Instruments - 26AJ9631 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Counter, Multiplier, Divider; No. Of Inputs Texas Instruments
26AJ9631
Ic, Counter, Multiplier, Divider; No. Of Inputs Texas Instruments 26AJ9631
IC, COUNTER, MULTIPLIER, DIVIDER; No. of Inputs:6; Clock Frequency:32MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

IC, COUNTER, MULTIPLIER, DIVIDER; No. of Inputs:6; Clock Frequency:32MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Dividers
Product Number 26AJ9631
Product Name Ic, Counter, Multiplier, Divider; No. Of Inputs Texas Instruments
Clock Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Logic - Logic - Counters, Dividers - 74HC160D,653 - 765399-74HC160D,653 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 2 V ~ 6 V
Package Type SOIC
View Details
6 suppliers
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers