The CD74HC163E is a 4-bit binary counter with synchronous reset, housed in a 16-pin PDIP package, designed for high-speed counting applications with a wide operating temperature range of -55°C to 125°C. It features synchronous loading,Look-ahead carry for cascading, and operates with a supply voltage of 2V to 6V. The device has a fanout of 10 LSTTL loads for standard outputs and meets CMOS input compatibility with input leakage current ≤1µA at VOL and VOH.
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160206-CD74HC163E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 24MHZ
Family Name: CD74HC163
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HC163N,652; MM74HC163N; TC74HC163AP(J);
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16
IC BINARY COUNTER 4-BIT 16DIP
IC SYNC BINARY COUNT 4BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC163E | 1160206-CD74HC163E | 296-33033-5-ND | CD74HC163E | CD74HC163E | CD74HC163E | CD74HC163E |
| Product Name | CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset | Logic - Logic - Counters, Dividers - CD74HC163E | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 4 bits |