Rochester Electronics Logic - Logic - Counters, Dividers - MC14516BFELG MC14516BFELG

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076890-MC14516BFELG Operating Supply Voltage: 18 V Number of Bits: 8 Number of Pins: 16 Categories: Logic - Counters,Dividers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076890-MC14516BFELG Operating Supply Voltage: 18 V Number of Bits: 8 Number of Pins: 16 Categories: Logic - Counters,Dividers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14516BFELG - 1076890-MC14516BFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14516BFELG
1076890-MC14516BFELG
Logic - Logic - Counters, Dividers - MC14516BFELG 1076890-MC14516BFELG
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076890-MC14516BFELG Operating Supply Voltage: 18 V Number of Bits: 8 Number of Pins: 16 Categories: Logic - Counters,Dividers Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076890-MC14516BFELG
Operating Supply Voltage: 18 V
Number of Bits: 8
Number of Pins: 16
Categories: Logic - Counters,Dividers
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1076890-MC14516BFELG
Product Name Logic - Logic - Counters, Dividers - MC14516BFELG
Supply Voltage 18 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 4022A/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 9319PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 35 MHz
View Details
2 suppliers
14-stage binary ripple counter - 74HC4020BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers