Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, PDSO14
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad 2-input pos-NAND buffers
NAND Gate IC 4 Channel Open Collector 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7438D | SN7438D | 296-33611-5-ND | SN7438D | SN7438D | SN7438D | SN7438D |
| Product Name | SN7438 Quad 2-input positive-NAND buffers with open collector outputs | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | Buffer/Driver; NAND | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Logic Family | TTL | TTL | |||||
| Propagation Delay | 22 ns | 22 ns | |||||
| Operating Current | 0.0520 mA | 8.5 mA | 48 mA |