Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators SN74121NSRE4

Description
Win Source Part Number: 1257205-SN74121NSRE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 7400 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 16mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN741 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257205-SN74121NSRE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 7400 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 16mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN741 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1257205-SN74121NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257205-SN74121NSRE4
Integrated Circuits (ICs) - Logic - Multivibrators 1257205-SN74121NSRE4
Win Source Part Number: 1257205-SN74121NSRE4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 7400 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 400µA, 16mA Independent Circuits: 2 Propagation Delay: 45 ns Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN741 Product Status: Obsolete

Win Source Part Number: 1257205-SN74121NSRE4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 7400
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400µA, 16mA
Independent Circuits: 2
Propagation Delay: 45 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN741
Product Status: Obsolete

Buy Now Datasheet
Multivibrators - SN74121NSRE4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
SN74121NSRE4-ND
Multivibrators SN74121NSRE4-ND
Monostable Multivibrator 45ns 14-SO

Monostable Multivibrator 45ns 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74121NSRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74121NSRE4
Integrated Circuits (ICs) - Logic - Multivibrators SN74121NSRE4
IC MULTIVIBRATOR 45NS 14SOP

IC MULTIVIBRATOR 45NS 14SOP

Supplier's Site
Multivibrators - SN74121NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74121NSRE4
Multivibrators SN74121NSRE4
Monostable Multivibrator 45 ns 14-SO

Monostable Multivibrator 45 ns 14-SO

Buy Now
Logic - Multivibrators - SN74121NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74121NSRE4
Logic - Multivibrators SN74121NSRE4
IC MULTIVIBRATOR 45NS 14SOP

IC MULTIVIBRATOR 45NS 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1257205-SN74121NSRE4 SN74121NSRE4-ND SN74121NSRE4 SN74121NSRE4 SN74121NSRE4
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HC123NS - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 74HCT221D112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details