Nexperia B.V. Dual retriggerable monostable multivibrator with reset 74HC423D,653

Description
The 74HC423 is a dual retriggerable monostable multivibrator with output pulse width control by two methods. The basic pulse time is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be extended by retriggering (nA) or (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. When nRD is LOW, it forces the nQ output LOW, the nQoutput HIGH and also inhibits the triggering. Schmitt-trigger action in the nAand nB inputs, makes the circuit highly tolerant to slower input rise and fall times. The '423' is identical to the '123' but cannot be triggered via the reset input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Schmitt-trigger action on all inputs except for the reset input Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A CMOS input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC423 is a dual retriggerable monostable multivibrator with output pulse width control by two methods. The basic pulse time is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be extended by retriggering (nA) or (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. When nRD is LOW, it forces the nQ output LOW, the nQoutput HIGH and also inhibits the triggering. Schmitt-trigger action in the nAand nB inputs, makes the circuit highly tolerant to slower input rise and fall times. The '423' is identical to the '123' but cannot be triggered via the reset input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Schmitt-trigger action on all inputs except for the reset input Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A CMOS input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual retriggerable monostable multivibrator with reset - 74HC423D,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual retriggerable monostable multivibrator with reset
74HC423D,653
Dual retriggerable monostable multivibrator with reset 74HC423D,653
The 74HC423 is a dual retriggerable monostable multivibrator with output pulse width control by two methods. The basic pulse time is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be extended by retriggering (nA) or (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. When nRD is LOW, it forces the nQ output LOW, the nQoutput HIGH and also inhibits the triggering. Schmitt-trigger action in the nAand nB inputs, makes the circuit highly tolerant to slower input rise and fall times. The '423' is identical to the '123' but cannot be triggered via the reset input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits DC triggered from active HIGH or active LOW inputs Retriggerable for very long pulses up to 100 % duty factor Direct reset terminates output pulse Schmitt-trigger action on all inputs except for the reset input Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A CMOS input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC423 is a dual retriggerable monostable multivibrator with output pulse width control by two methods. The basic pulse time is programmed by selection of an external resistor (REXT) and capacitor (CEXT). Once triggered, the basic output pulse width may be extended by retriggering (nA) or (nB). By repeating this process, the output pulse period (nQ = HIGH, nQ= LOW) can be made as long as desired. When nRD is LOW, it forces the nQ output LOW, the nQoutput HIGH and also inhibits the triggering. Schmitt-trigger action in the nAand nB inputs, makes the circuit highly tolerant to slower input rise and fall times. The '423' is identical to the '123' but cannot be triggered via the reset input. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • DC triggered from active HIGH or active LOW inputs
  • Retriggerable for very long pulses up to 100 % duty factor
  • Direct reset terminates output pulse
  • Schmitt-trigger action on all inputs except for the reset input
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard no. 7A
  • CMOS input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1371346-74HC423D,653 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1371346-74HC423D,653
Integrated Circuits (ICs) - Logic - Multivibrators 1371346-74HC423D,653
Win Source Part Number: 1371346-74HC423D,653 Category: Integrated Circuits (ICs) - Logic - Multivibrators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: 74HC423 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2 V ~ 6 V Logic Type: Monostable Current - Output High, Low: 5.2mA, 5.2mA Schmitt Trigger Input: No Independent Circuits: 2 Propagation Delay: 20 ns

Win Source Part Number: 1371346-74HC423D,653
Category: Integrated Circuits (ICs) - Logic - Multivibrators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: 74HC423
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2 V ~ 6 V
Logic Type: Monostable
Current - Output High, Low: 5.2mA, 5.2mA
Schmitt Trigger Input: No
Independent Circuits: 2
Propagation Delay: 20 ns

Buy Now Datasheet
 - 74HC423D,653 - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - 1727-6335-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6335-1-ND
Multivibrators 1727-6335-1-ND
Monostable Multivibrator 20ns 16-SO

Monostable Multivibrator 20ns 16-SO

Buy Now Datasheet
Multivibrators - 1727-6335-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6335-2-ND
Multivibrators 1727-6335-2-ND
Monostable Multivibrator 20ns 16-SO

Monostable Multivibrator 20ns 16-SO

Buy Now Datasheet
Multivibrators - 1727-6335-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
1727-6335-6-ND
Multivibrators 1727-6335-6-ND
Monostable Multivibrator 20ns 16-SO

Monostable Multivibrator 20ns 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74HC423D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74HC423D,653
Integrated Circuits (ICs) - Logic - Multivibrators 74HC423D,653
IC MULTIVIBRATOR 20NS 16SO

IC MULTIVIBRATOR 20NS 16SO

Supplier's Site
Logic - Multivibrators - 74HC423D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC423D,653
Logic - Multivibrators 74HC423D,653
IC MULTIVIBRATOR 20NS 16SO

IC MULTIVIBRATOR 20NS 16SO

Supplier's Site Datasheet
Multivibrators - 74HC423D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74HC423D,653
Multivibrators 74HC423D,653
Monostable Multivibrator 20 ns 16-SO

Monostable Multivibrator 20 ns 16-SO

Buy Now Datasheet
Logic ICs >> Monostable Multivibrators - 74HC423D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
74HC423D,653
Logic ICs >> Monostable Multivibrators 74HC423D,653
20ns 2V~6V SO-16 Monostable Multivibrators ROHS

20ns 2V~6V SO-16 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Multivibrators - 74HC423D,653 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74HC423D,653
Multivibrators 74HC423D,653
IC MULTIVIBRATOR 20NS 16SO

IC MULTIVIBRATOR 20NS 16SO

Supplier's Site Datasheet
Monostable Multivibrator, Dual, Soic-16; Logic Family / Base Number Nexperia - 30AK2968 - Newark, An Avnet Company
Chicago, IL, United States
Monostable Multivibrator, Dual, Soic-16; Logic Family / Base Number Nexperia
30AK2968
Monostable Multivibrator, Dual, Soic-16; Logic Family / Base Number Nexperia 30AK2968
MONOSTABLE MULTIVIBRATOR, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

MONOSTABLE MULTIVIBRATOR, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74HC423D,653 1371346-74HC423D,653 74HC423D,653 1727-6335-1-ND 74HC423D,653 74HC423D,653 74HC423D,653 74HC423D,653 74HC423D,653 30AK2968
Product Name Dual retriggerable monostable multivibrator with reset Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Logic ICs >> Monostable Multivibrators Multivibrators Monostable Multivibrator, Dual, Soic-16; Logic Family / Base Number Nexperia
Type Retriggerable Non-Retriggerable
Supply Voltage +7 2 V ~ 6 V 2 V ~ 6 V 2V~6V 2 V ~ 6 V 6V
Features Master Reset; ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC Other; SOT109 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) Other; SOIC
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DP-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
7 suppliers
Multivibrators - 74LVC1G123DP-Q10AH - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Multivibrators - 1727-3361-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Multivibrators - 1727-74AHC123ABQ-Q100XCT-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers