Texas Instruments Logic - Logic - Flip Flops - SN74107 SN74107

Description
Manufacturer: Texas Instruments Win Source Part Number: 065096-SN74107 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065096-SN74107 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74107
065096-SN74107
Logic - Logic - Flip Flops - SN74107 065096-SN74107
Manufacturer: Texas Instruments Win Source Part Number: 065096-SN74107 Packaging: Tube/Rail Type: JK Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 400μA, 16mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF Trigger Type: Positive Edge Current - Quiescent: 20mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Master Reset Supply Voltage - Operating: 4.75 V to 5.25 V Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 065096-SN74107
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 16mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 40ns @ 5V, 15pF
Trigger Type: Positive Edge
Current - Quiescent: 20mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 065096-SN74107
Product Name Logic - Logic - Flip Flops - SN74107
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75 V ~ 5.25 V
Propagation Delay 40 ns
fMAX 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HC173D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers