The SN7402N is a quad 2-input positive-NOR gate manufactured by Texas Instruments. It is housed in a 14-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This device is designed for use in digital logic applications, providing four independent NOR gates that can be used to perform logical operations. The SN7402N is suitable for various electronic projects requiring reliable logic gate functionality. Its active status indicates that it is currently in production, making it readily available for purchase.
Quad 2-input Positive-NOR gates 14-PDIP 0 to 70
4-ch NOR Gate IC, 5V, 2-Input, Bipolar, PDIP Product overview: SN7402N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7402N can be used for catalog matching and distributor lookup.
Quad 2i/p NOR gate,SN7402N DIP14
Quad 2i/p NOR gate,SN7402N DIP14
Quad 2i/p NOR gate,SN7402N DIP14
Manufacturer: Texas Instruments
Win Source Part Number: 065094-SN7402N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): DM7402N; SN7402N3; DM7402N; SN7402N;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
NOR Gate IC 4 Channel 14-PDIP
Logic Gates Quad 2-input Positive-NOR gates
IC GATE NOR 4CH 2-INP 14DIP
QUAD NOR GATE, 2I/P, DIP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:7402; Logic IC Family:7400; Supply Voltage Min:4.75V; Supply Voltage Max:5.25VRoHS Compliant: Yes
IC, LOGIC, 74, NOR GATE; Logic Family / Base Number:TTL02; Logic Type:NOR; Output Current:16mA; No. of Inputs:8; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:TTL; LogicRoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14DIP
QUAD NOR GATE, SINGLE-FUNCTION, SMD/SMT MOUNT, 4-BIT, 2 X INPUTS, 14-PIN, LOGIC CASE: DIP-14, SUPPLY VOLTAGE: 4.75-5.25 V, PRODUCT RANGE: 7402, LOGIC IC FAMILY: 7400, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7402N | 705-SN7402N | 305513 | 305513P | 065094-SN7402N | 296-33594-5-ND | SN7402N | SN7402N | 60K6903 | 64AH8747 | SN7402N | SN7402N | 71568837 |
| Product Name | SN7402 Quad 2-input Positive-NOR gates | 5V Logic IC | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - SN7402N | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Nor Gate, 2I/p, Dip-14; Logic Function Texas Instruments | Ic, Logic, 74, Nor Gate; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters | Logic IC |
| Gate Type | NOR | NOR; NOR GATE | Nor | NOR; NOR | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR | NOR; NOR Gate | NOT; NOR | NOR | ||
| Supply Voltage | 5V; 5 | 5.25V | 5.25 v | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||||
| Logic Family | TTL | 74 | NOR | ||||||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns | ||||||||
| Operating Current | 0.0270 mA | 16 mA | 16 mA |