Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBT SN65MLVD2DRBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252985-SN65MLVD2DRB T Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SN65MLVD2 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252985-SN65MLVD2DRB T Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SN65MLVD2 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBT - 1252985-SN65MLVD2DRBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBT
1252985-SN65MLVD2DRBT
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBT 1252985-SN65MLVD2DRBT
Manufacturer: Texas Instruments Win Source Part Number: 1252985-SN65MLVD2DRB T Packaging: Reel Type: Receiver Mounting Style: SMD Protocol: LVDS, Multipoint Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25mV Data Rate: 250Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: SN65MLVD2 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252985-SN65MLVD2DRBT
Packaging: Reel
Type: Receiver
Mounting Style: SMD
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25mV
Data Rate: 250Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: SN65MLVD2
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65MLVD2DRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65MLVD2DRBT
Drivers, Receivers, Transceivers SN65MLVD2DRBT
0/1 Receiver LVDS, Multipoint 8-SON (3x3)

0/1 Receiver LVDS, Multipoint 8-SON (3x3)

Buy Now
IC M-LVDS RECEIVER 1CH 8SON - 815-SN65MLVD2DRBT - Utmel Electronic Limited
Hong Kong, China
IC M-LVDS RECEIVER 1CH 8SON
815-SN65MLVD2DRBT
IC M-LVDS RECEIVER 1CH 8SON 815-SN65MLVD2DRBT
IC M-LVDS RECEIVER 1CH 8SON

IC M-LVDS RECEIVER 1CH 8SON

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 1252985-SN65MLVD2DRBT SN65MLVD2DRBT 815-SN65MLVD2DRBT
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD2DRBT Drivers, Receivers, Transceivers IC M-LVDS RECEIVER 1CH 8SON
Package Type Surface Mount Surface Mount; 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details